NEMA - ANSI C119.6
Electric Connectors — Non-Sealed, Multiport Connector Systems Rated 600 Volts or Less for Aluminum and Copper Conductors
| Organization: | NEMA |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 27 |
scope:
This standard covers non-sealed, multiport distribution connectors rated 600 volts or less used for making electrical connections between aluminum-to-aluminum
This standard establishes the electrical and mechanical test requirements for connectors used at normal operating temperatures not to exceed 90°C (194°F) and is not intended to recommend any other operating conditions.
Purpose
The purpose of this standard is to give reasonable assurance to the user that connectors meeting the requirements of this standard will perform in a satisfactory manner, provided they have been properly selected for the intended application and are installed in accordance with the manufacturer's recommendations. The service operating conditions and the selection of the connector is the responsibility of the user.
Document History