ASD-STAN PREN 3660-062

Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 062: Cable outlet, style K, 90 °, for heat shrinkable boot, shielded, sealed, self-locking Product standard

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 September 2018
Status: active
Page Count: 19
scope:

This product standard defines a range of cable outlets, style K, 90°, shielded, sealed, self-locking (antirotational), for heat shrinkable boot, and/ or metallic bands for use under the following conditions: The mating connectors are listed in EN 3660-002. Temperature range,

Class N : 65 °C to 200 °C;

Class K : 65 °C to 260 °C;

Class W : 65 °C to 175 °C;

Class T :65 °C to 175 °C (Nickel PTFE plating);

Class Z : 65 °C to 175 °C (Black zinc nickel plating).

Associated electrical accessories: EN 3660-033 Metallic band (for shield termination).

These cable outlets are designed for termination of overall shielding braid and / or individual cable shields. They accommodate/permit the termination of heat shrinkable boots.

Document History

ASD-STAN PREN 3660-062
September 1, 2018
Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 062: Cable outlet, style K, 90 °, for heat shrinkable boot, shielded, sealed, self-locking Product standard
This product standard defines a range of cable outlets, style K, 90°, shielded, sealed, self-locking (antirotational), for heat shrinkable boot, and/ or metallic bands for use under the following...
April 1, 2014
Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 062: Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed, self-locking for EN 3645 Product standard
This product standard defines a range of cable outlets, style K, 90°, shielded, sealed, self-locking (anti-rotational), for heat shrinkable boot, and/ or metallic bands for use under the following...
December 31, 2008
Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 062: Cable outlet, style K, 90 degree, for heat shrinkable boot, shielded, sealed, self-locking Product standard
This product standard defines a range of cable outlets, style K, 90°, shielded, sealed, self-locking, for heat shrinkable boot, for use under the following conditions: The mating connectors are...

References

Advertisement