ASD-STAN - PREN 3660-062

Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 062: Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed, self-locking for EN 3645 Product standard

inactive
Organization: ASD-STAN
Publication Date: 1 April 2014
Status: inactive
Page Count: 17
scope:

This product standard defines a range of cable outlets, style K, 90°, shielded, sealed, self-locking (anti-rotational), for heat shrinkable boot, and/ or metallic bands for use under the following conditions:

The mating connectors are listed in EN 3660-002.

NOTE Class N in EN 3660-001 cross refers to class F in EN 3660-062.

These cable outlets are designed for termination of overall shielding braid and / or individual cable shields. They accommodate/permit the termination of heat shrinkable boots.

Document History

September 1, 2018
Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 062: Cable outlet, style K, 90 °, for heat shrinkable boot, shielded, sealed, self-locking Product standard
This product standard defines a range of cable outlets, style K, 90°, shielded, sealed, self-locking (antirotational), for heat shrinkable boot, and/ or metallic bands for use under the following...
PREN 3660-062
April 1, 2014
Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 062: Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed, self-locking for EN 3645 Product standard
This product standard defines a range of cable outlets, style K, 90°, shielded, sealed, self-locking (anti-rotational), for heat shrinkable boot, and/ or metallic bands for use under the following...
December 31, 2008
Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 062: Cable outlet, style K, 90 degree, for heat shrinkable boot, shielded, sealed, self-locking Product standard
This product standard defines a range of cable outlets, style K, 90°, shielded, sealed, self-locking, for heat shrinkable boot, for use under the following conditions: The mating connectors are...

References

Advertisement