DOD - SMD 5962-08228

MICROCIRCUIT, DIGITAL, CMOS, RADIATION HARDENED, 32-BIT FAULT-TOLERANT V8/LEON 3FT PROCESSOR, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 6 September 2018
Status: active
Page Count: 48
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

December 15, 2023
MICROCIRCUIT, DIGITAL, CMOS, RADIATION HARDENED, 32-BIT FAULT-TOLERANT V8/LEON 3FT PROCESSOR, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-08228
September 6, 2018
MICROCIRCUIT, DIGITAL, CMOS, RADIATION HARDENED, 32-BIT FAULT-TOLERANT V8/LEON 3FT PROCESSOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes are...
February 24, 2015
MICROCIRCUIT, DIGITAL, CMOS, RADIATION HARDENED, 32-BIT FAULT-TOLERANT V8/LEON 3FT PROCESSOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes are...
December 17, 2014
MICROCIRCUIT, DIGITAL, CMOS, RADIATION HARDENED, 32-BIT FAULT-TOLERANT V8/LEON 3FT PROCESSOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes are...
November 4, 2013
MICROCIRCUIT, DIGITAL, CMOS, RADIATION HARDENED, 32-BIT FAULT-TOLERANT V8/LEON 3FT PROCESSOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes are...
August 7, 2013
MICROCIRCUIT, DIGITAL, CMOS, RADIATION HARDENED, 32-BIT FAULT-TOLERANT V8/LEON 3FT PROCESSOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes are...
February 19, 2013
MICROCIRCUIT, DIGITAL, CMOS, RADIATION HARDENED, 32-BIT FAULT-TOLERANT V8/LEON 3FT PROCESSOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes are...
January 6, 2010
MICROCIRCUIT, DIGITAL, CMOS, RADIATION HARDENED, 32-BIT FAULT-TOLERANT V8/LEON 3FT PROCESSOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 28, 2009
MICROCIRCUIT, DIGITAL, CMOS, RADIATION HARDENED, 32-BIT FAULT-TOLERANT V8/LEON 3FT PROCESSOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement