GMNA - 9986275

Adhesive, One Part, Polyurethane to Glass, High Viscosity, Room Temperature Applied

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 August 2018
Status: active
Page Count: 4
scope:

This specification covers the minimum requirements of a one (1) part, room temperature applied, and polyurethane adhesive material. The material is intended for use in bonding stationary automotive glass in body openings.

Material Description. The material is designed to be used primerless to the painted body, if compatible, or with a body-side pinch weld primer for use on original equipment manufacturer (OEM) topcoat paint systems. It is also used in conjunction with compatible glass side primers. Reference 9985394 and 9985395.

Symbols. Not applicable.

Applicability. Materials approved to this requirement are intended for bonding stationary automotive safety glass to painted automotive body openings, e.g., windshield, rear windows, and fixed side glass.

Remarks. None.

Document History

November 1, 2023
Adhesive, One Part, Polyurethane to Glass, High Viscosity, Room Temperature Applied
This specification covers the minimum requirements of a one (1) part, room temperature applied, and polyurethane adhesive material. The material is intended for use in bonding stationary automotive...
9986275
August 1, 2018
Adhesive, One Part, Polyurethane to Glass, High Viscosity, Room Temperature Applied
This specification covers the minimum requirements of a one (1) part, room temperature applied, and polyurethane adhesive material. The material is intended for use in bonding stationary automotive...
August 1, 2013
Adhesive, One Part, Polyurethane to Glass, High Viscosity, Room Temperature Applied
A description is not available for this item.
May 1, 2010
Adhesive, One Part, Polyurethane to Glass, High Viscosity, Room Temperature Applied - Primerless
A description is not available for this item.

References

Advertisement