GMNA - 9986275
Adhesive, One Part, Polyurethane to Glass, High Viscosity, Room Temperature Applied
| Organization: | GMNA |
| Publication Date: | 1 November 2023 |
| Status: | active |
| Page Count: | 4 |
scope:
This specification covers the minimum requirements of a one (1) part, room temperature applied, and polyurethane adhesive material. The material is intended for use in bonding stationary automotive glass in body openings.
Material Description.
The material is designed to be used primerless to the painted body, if compatible, or with a body-side pinch weld primer for use on original equipment manufacturer (OEM) topcoat paint systems. It is also used in conjunction with compatible glass side primers. Reference 9985394 and 9985395.
Applicability.
Materials approved to this requirement are intended for bonding stationary automotive safety glass to painted automotive body openings, e.g., windshield, rear windows, and fixed side glass.
Document History