BSI - PREN 16129
Draft BS EN 16129 Pressure regulators, automatic change-over devices, having a maximum regulated pressure of 4 bar, with a maximum capacity of 150 kg/h, associated safety devices and adaptors for butane, propane, and their mixtures
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 6 August 2018 |
| Status: | active |
| Page Count: | 151 |
| ICS Code (Pressure regulators): | 23.060.40 |
Document History
PREN 16129
August 6, 2018
Draft BS EN 16129 Pressure regulators, automatic change-over devices, having a maximum regulated pressure of 4 bar, with a maximum capacity of 150 kg/h, associated safety devices and adaptors for butane, propane, and their mixtures
A description is not available for this item.
August 31, 2013
Pressure regulators, automatic change-over devices, having a maximum regulated pressure of 4 bar, with a maximum capacity of 150 kg/h, associated safety devices and adaptors for butane, propane, and their mixtures
A description is not available for this item.