BSI - BS EN 16129
Pressure regulators, automatic change-over devices, having a maximum regulated pressure of 4 bar, with a maximum capacity of 150 kg/h, associated safety devices and adaptors for butane, propane, and their mixtures
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 31 August 2013 |
| Status: | active |
| Page Count: | 142 |
| ICS Code (Pressure regulators): | 23.060.40 |
Document History
August 6, 2018
Draft BS EN 16129 Pressure regulators, automatic change-over devices, having a maximum regulated pressure of 4 bar, with a maximum capacity of 150 kg/h, associated safety devices and adaptors for butane, propane, and their mixtures
A description is not available for this item.
BS EN 16129
August 31, 2013
Pressure regulators, automatic change-over devices, having a maximum regulated pressure of 4 bar, with a maximum capacity of 150 kg/h, associated safety devices and adaptors for butane, propane, and their mixtures
A description is not available for this item.