BSI - BS EN 50377-14-1

Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications Part 14-1: Simplex and duplex cords made from simplex plugs with cylindrical ferrules, using EN 60793 2 50 single-mode B1 or B6 fibre for Category C according to EN 61753-1

active, Most Current
Buy Now
Organization: BSI
Publication Date: 30 September 2018
Status: active
Page Count: 20
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

October 31, 2021
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications Part 14-1: Simplex and duplex cords made from simplex plugs with cylindrical ferrules, using EN 60793-2-50 single-mode B-652 ou B-657 fibre for Category C according to EN 61753-1
A description is not available for this item.
BS EN 50377-14-1
September 30, 2018
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications Part 14-1: Simplex and duplex cords made from simplex plugs with cylindrical ferrules, using EN 60793 2 50 single-mode B1 or B6 fibre for Category C according to EN 61753-1
A description is not available for this item.
October 31, 2011
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications Part 14-1: Cords with IEC 60793-2-50 singlemode category B1.1 and B1.3 fibre for category C
A description is not available for this item.

References

Advertisement