JSA - JIS G 3477-2
Polyethylene coated steel pipes-Part 2: External extruded polyethylene coated steel pipes
| Organization: | JSA |
| Publication Date: | 20 March 2018 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Heat-treatable steels): | 77.140.10 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
scope:
This Japanese Industrial Standard specifies the external extruded polyethylene coated steel pipes (hereafter referred to as coated steel pipes) mainly used for underground 1) services of transporting gas, oil, water, etc. and protecting cables. This Standard is applicable to pipes of outside diameter 21. 7 mm (nominal diameter 15A or 1/2B) to 812.8 mm (nominal diameter 800A or 32B). The coated steel pipes are usually used at temperatures in the range of -20°C to +40 °C.
Note 1) The underground referred to above includes the bottom of river, the bottom of sea, common ditch, etc.
Document History