ISO 10650

Dentistry - Powered polymerization activators

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 August 2018
Status: active
Page Count: 22
ICS Code (Dental equipment): 11.060.20
scope:

This document specifies requirements and test methods for powered polymerization activators in the 380 nm to 515 nm wavelength region intended for chairside use in polymerization of dental polymerbased materials.

This document applies to quartz-tungsten-halogen lamps and light-emitting diode (LED) lamps. Powered polymerization activators could have internal power supply (rechargeable battery powered) or be connected to external (mains) power supply. Lasers or plasma arc devices are not covered by this standard.

This document does not cover powered polymerization activators used in laboratory fabrication of indirect restorations, veneers, dentures or other oral dental appliances.

Document History

ISO 10650
August 1, 2018
Dentistry - Powered polymerization activators
This document specifies requirements and test methods for powered polymerization activators in the 380 nm to 515 nm wavelength region intended for chairside use in polymerization of dental...
September 15, 2015
Dentistry - Powered polymerization activators
This International Standard specifies requirements and test methods for powered polymerization activators in the 385 nm – 515 nm wavelength region intended for chairside use in polymerization of...

References

Advertisement