ISO 10650

Dentistry - Powered polymerization activators

inactive
Buy Now
Organization: ISO
Publication Date: 15 September 2015
Status: inactive
Page Count: 22
ICS Code (Dental equipment): 11.060.20
scope:

This International Standard specifies requirements and test methods for powered polymerization activators in the 385 nm - 515 nm wavelength region intended for chairside use in polymerization of dental polymer-based materials. This International Standard applies to quartz-tungsten-halogen lamps and light-emitting diode (LED) lamps. Powered polymerization activators could have internal power supply (rechargeable battery powered) or be connected to external (mains) power supply. Lasers or plasma arc devices are not covered by this International Standard.

This International Standard does not cover powered polymerization activators used in laboratory fabrication of indirect restorations, veneers, dentures, or other oral dental appliances. This International Standard takes priority over IEC 60601-1 where specified in the individual clauses of this International Standard.

Document History

August 1, 2018
Dentistry - Powered polymerization activators
This document specifies requirements and test methods for powered polymerization activators in the 380 nm to 515 nm wavelength region intended for chairside use in polymerization of dental...
ISO 10650
September 15, 2015
Dentistry - Powered polymerization activators
This International Standard specifies requirements and test methods for powered polymerization activators in the 385 nm – 515 nm wavelength region intended for chairside use in polymerization of...

References

Advertisement