ASABE S625
Drawbar Pin Dimensions and Requirements for Towing Machine with Clevis
| Organization: | ASABE |
| Publication Date: | 1 July 2018 |
| Status: | active |
| Page Count: | 7 |
scope:
Purpose and Scope
This standard establishes dimensional and minimum strength requirements for agricultural drawbar hitch pins used in single point attaching of a towed machine to towing machines or leading machines. Application of this standard assumes a clevis on the towing machine conforming to ANSI/ASABE AD 6489-3:2004 and a ring on the towed machine conforming to ASABE/ISO 21244:2008. Additionally, this standard defines loading conditions for drawbar pin retention systems.
When the towing machine does not conform to ANSI/ASABE AD 6489-3:2004 or the towed machine does not conform to ASABE/ISO 21244:2008, fit and performance of pins designed per this standard may be affected. However, usage of applicable specifications derived from this standard is encouraged for such cases.
Note: ANSI/ASABE AD6489-3:2004 and ASABE/ISO 21244:2008 provide essential information related to tractor drawbars and associated implement hitch rings.
Document History