ASABE - S625.1

Drawbar Pin Dimensions and Requirements for Towing Machine with Clevis

active, Most Current
Organization: ASABE
Publication Date: 1 July 2018
Status: active
Page Count: 7
scope:

Purpose and Scope

This standard establishes dimensional and minimum strength requirements for agricultural drawbar hitch pins used in single point attaching of a towed machine to towing machines or leading machines. Application of this standard assumes a clevis on the towing machine conforming to ANSI/ASABE AD 6489-3:2004 and a ring on the towed machine conforming to ASABE/ISO 21244:2008. Additionally, this standard defines loading conditions for drawbar pin retention systems.

When the towing machine does not conform to ANSI/ASABE AD 6489-3:2004 or the towed machine does not conform to ASABE/ISO 21244:2008, fit and performance of pins designed per this standard may be affected. However, usage of applicable specifications derived from this standard is encouraged for such cases.

Note: ANSI/ASABE AD6489-3:2004 and ASABE/ISO 21244:2008 provide essential information related to tractor drawbars and associated implement hitch rings.

Document History

July 1, 2018
Drawbar Pin Dimensions and Requirements for Towing Machine with Clevis
Purpose and Scope This standard establishes dimensional and minimum strength requirements for agricultural drawbar hitch pins used in single point attaching of a towed machine to towing machines or...
S625.1
July 1, 2018
Drawbar Pin Dimensions and Requirements for Towing Machine with Clevis
Purpose and Scope This standard establishes dimensional and minimum strength requirements for agricultural drawbar hitch pins used in single point attaching of a towed machine to towing machines or...
March 1, 2015
Drawbar Pin Dimensions and Requirements for Towed Equipment
Purpose and Scope This standard establishes the dimensional and minimum strength requirements for agricultural drawbar hitch pins used in the single point attaching of a towed machine to towing...

References

Advertisement