DS/EN ISO 374-1

Protective gloves against dangerous chemicals and micro-organisms – Part 1: Terminology and performance requirements for chemical risks – Amendment 1 (ISO 374-1:2016/Amd 1:2018)

active, Most Current
Buy Now
Organization: DS
Publication Date: 31 July 2018
Status: active
Page Count: 12
ICS Code (Hand and arm protection): 13.340.40
ICS Code (Environment. Health protection. Safety (Vocabularies)): 01.040.13
scope:

ISO 374-1:2016 specifies the requirements for protective gloves intended to protect the user against dangerous chemicals and defines terms to be used. NOTE - If other protection features have to be covered, e.g. mechanical risks, thermal risks, electrostatic dissipation etc., the appropriate specific performance standard is to be used in addition. Further information on protective gloves standards can be found in the EN 420.

Document History

DS/EN ISO 374-1
July 31, 2018
Protective gloves against dangerous chemicals and micro-organisms – Part 1: Terminology and performance requirements for chemical risks – Amendment 1 (ISO 374-1:2016/Amd 1:2018)
ISO 374-1:2016 specifies the requirements for protective gloves intended to protect the user against dangerous chemicals and defines terms to be used. NOTE – If other protection features have to be...
November 28, 2016
Protective gloves against dangerous chemicals and micro-organisms – Part 1: Terminology and performance requirements for chemical risks (ISO 374-1:2016)
ISO 374-1:2016 specifies the requirements for protective gloves intended to protect the user against dangerous chemicals and defines terms to be used. NOTE – If other protection features have to be...
Protective gloves against dangerous chemicals and micro-organisms – Part 1: Terminology and performance requirements for chemical risks (ISO/DIS 374-1:2022)
ISO 374-1:2016 specifies the requirements for protective gloves intended to protect the user against dangerous chemicals and defines terms to be used. NOTE – If other protection features have to be...
Protective gloves against dangerous chemicals and micro-organisms - Part 1: Terminology and performance requirements for chemical risks (ISO/DIS 374-1:2015)
This standard specifies the requirements for protective gloves to protect the user against dangerous chemicals and defines terms to be used. NOTE If other protection features have to be covered, e.g....
Advertisement