DSF/PREN ISO 374-1

Protective gloves against dangerous chemicals and micro-organisms - Part 1: Terminology and performance requirements for chemical risks (ISO/DIS 374-1:2015)

inactive
Organization: DS
Status: inactive
Page Count: 16
ICS Code (Hand and arm protection): 13.340.40
scope:

This standard specifies the requirements for protective gloves to protect the user against dangerous chemicals and defines terms to be used. NOTE If other protection features have to be covered, e.g. mechanical risks, thermal risks, electrostatic dissipation etc., the appropriate specific performance standard, e.g. EN 388, EN 407, EN 16350 etc., should be used in addition.

Document History

July 31, 2018
Protective gloves against dangerous chemicals and micro-organisms – Part 1: Terminology and performance requirements for chemical risks – Amendment 1 (ISO 374-1:2016/Amd 1:2018)
ISO 374-1:2016 specifies the requirements for protective gloves intended to protect the user against dangerous chemicals and defines terms to be used. NOTE – If other protection features have to be...
November 28, 2016
Protective gloves against dangerous chemicals and micro-organisms – Part 1: Terminology and performance requirements for chemical risks (ISO 374-1:2016)
ISO 374-1:2016 specifies the requirements for protective gloves intended to protect the user against dangerous chemicals and defines terms to be used. NOTE – If other protection features have to be...
Protective gloves against dangerous chemicals and micro-organisms – Part 1: Terminology and performance requirements for chemical risks (ISO/DIS 374-1:2022)
ISO 374-1:2016 specifies the requirements for protective gloves intended to protect the user against dangerous chemicals and defines terms to be used. NOTE – If other protection features have to be...
DSF/PREN ISO 374-1
Protective gloves against dangerous chemicals and micro-organisms - Part 1: Terminology and performance requirements for chemical risks (ISO/DIS 374-1:2015)
This standard specifies the requirements for protective gloves to protect the user against dangerous chemicals and defines terms to be used. NOTE If other protection features have to be covered, e.g....
Advertisement