NASA - UFGS-26 12 21
SINGLE-PHASE PAD-MOUNTED TRANSFORMERS
active, Most Current
Buy Now
| Organization: | NASA |
| Publication Date: | 1 May 2017 |
| Status: | active |
| Page Count: | 33 |
scope:
NOTE: This guide specification covers the requirements for single-phase clam shell type and two-compartment type pad-mounted transformers of the dead-front type for exterior applications.
Document History
November 1, 2022
SINGLE-PHASE PAD-MOUNTED TRANSFORMERS
A description is not available for this item.
UFGS-26 12 21
May 1, 2017
SINGLE-PHASE PAD-MOUNTED TRANSFORMERS
NOTE: This guide specification covers the requirements for single-phase clam shell type and two-compartment type pad-mounted transformers of the dead-front type for exterior applications.
May 1, 2017
SINGLE-PHASE PAD-MOUNTED TRANSFORMERS
NOTE:
This guide specification covers the requirements for single-phase clam shell type and two-compartment type pad-mounted transformers of the dead-front type for exterior applications.
November 1, 2013
SINGLE-PHASE PAD-MOUNTED TRANSFORMERS
NOTE:
This guide specification covers the requirements for single-phase clam shell type and two-compartment type pad-mounted transformers of the dead-front type for exterior applications.