NAVY - UFGS-26 12 21

SINGLE-PHASE PAD-MOUNTED TRANSFORMERS

active, Most Current
Organization: NAVY
Publication Date: 1 November 2013
Status: active
Page Count: 32
scope:

NOTE:

This guide specification covers the requirements for single-phase clam shell type and two-compartment type pad-mounted transformers of the dead-front type for exterior applications.

Document History

November 1, 2022
SINGLE-PHASE PAD-MOUNTED TRANSFORMERS
A description is not available for this item.
May 1, 2017
SINGLE-PHASE PAD-MOUNTED TRANSFORMERS
NOTE: This guide specification covers the requirements for single-phase clam shell type and two-compartment type pad-mounted transformers of the dead-front type for exterior applications.
May 1, 2017
SINGLE-PHASE PAD-MOUNTED TRANSFORMERS
NOTE: This guide specification covers the requirements for single-phase clam shell type and two-compartment type pad-mounted transformers of the dead-front type for exterior applications.
UFGS-26 12 21
November 1, 2013
SINGLE-PHASE PAD-MOUNTED TRANSFORMERS
NOTE: This guide specification covers the requirements for single-phase clam shell type and two-compartment type pad-mounted transformers of the dead-front type for exterior applications.

References

Advertisement