DS/EN ISO 8251

Anodizing of aluminium and its alloys – Measurement of abrasion resistance of anodic oxidation coatings (ISO 8251:2018)

active, Most Current
Buy Now
Organization: DS
Publication Date: 17 September 2018
Status: active
Page Count: 42
ICS Code (Surface treatment): 25.220.20
scope:

This document specifies the following tests: a) abrasive-wheel-wear test, determining the abrasion resistance of anodic oxidation coatings with abrasive wheel on flat specimens of aluminium and its alloys; b) abrasive jet test, determining the comparative abrasion resistance of anodic oxidation coatings with jet of abrasive particles on anodic oxidation coatings of aluminium and its alloys; c) falling sand abrasion test, determining the abrasion resistance of anodic oxidation coatings with falling sand on thin anodic oxidation coatings of aluminium and its alloys. The use of abrasive-wheel-wear test and abrasive jet test for coatings produced by hard anodizing is described in ISO 10074.

Document History

DS/EN ISO 8251
September 17, 2018
Anodizing of aluminium and its alloys – Measurement of abrasion resistance of anodic oxidation coatings (ISO 8251:2018)
This document specifies the following tests: a) abrasive-wheel-wear test, determining the abrasion resistance of anodic oxidation coatings with abrasive wheel on flat specimens of aluminium and its...
February 23, 2011
Anodizing of aluminium and its alloys – Measurement of abrasion resistance of anodic oxidation coatings
This International Standard specifies test methods using following 3 kinds of abrasion apparatus: a) abrasive wheel wear test apparatus: determining the wear resistance and the wear index of anodic...
Anodizing of aluminium and its alloys – Measurement of abrasion resistance of anodic oxidation coatings (ISO/FDIS 8251:2018)
This document specifies the following three tests: a) abrasive-wheel-wear test, determining the abrasion resistance of anodic oxidation coatings with abrasive wheel on flat specimens of aluminium and...
Anodizing of aluminium and its alloys - Measurement of abrasion resistance of anodic oxidation coatings (ISO/DIS 8251:2009)
This International Standard specifies test methods using following 3 kinds of abrasion apparatus: a) abrasive wheel wear test apparatus: determining the wear resistance and the wear index of anodic...
Anodizing of aluminium and its alloys - Measurement of abrasion resistance of anodic oxidation coatings (ISO/FDIS 8251:2010)
This International Standard specifies test methods using following 3 kinds of abrasion apparatus: a) abrasive wheel wear test apparatus: determining the wear resistance and the wear index of anodic...
Advertisement