DS/EN ISO 8251

Anodizing of aluminium and its alloys – Measurement of abrasion resistance of anodic oxidation coatings

inactive
Organization: DS
Publication Date: 23 February 2011
Status: inactive
Page Count: 42
ICS Code (Metallic coatings): 25.220.40
ICS Code (Surface treatment): 25.220.20
scope:

This International Standard specifies test methods using following 3 kinds of abrasion apparatus: a) abrasive wheel wear test apparatus: determining the wear resistance and the wear index of anodic oxidation coatings on flat specimens of aluminium and its alloys; b) abrasive jet test apparatus: comparing the resistance to abrasion of anodic oxidation coatings on aluminium and its alloys with that of a standard specimen or, alternatively, a reference specimen, by use of a jet of abrasive particles; c) falling sand abrasion apparatus: determining the abrasion resistance with falling sand applied to thin anodic oxidation coatings. The use of these methods for coatings produced by hard anodizing is described in ISO 10074[2].

Document History

September 17, 2018
Anodizing of aluminium and its alloys – Measurement of abrasion resistance of anodic oxidation coatings (ISO 8251:2018)
This document specifies the following tests: a) abrasive-wheel-wear test, determining the abrasion resistance of anodic oxidation coatings with abrasive wheel on flat specimens of aluminium and its...
DS/EN ISO 8251
February 23, 2011
Anodizing of aluminium and its alloys – Measurement of abrasion resistance of anodic oxidation coatings
This International Standard specifies test methods using following 3 kinds of abrasion apparatus: a) abrasive wheel wear test apparatus: determining the wear resistance and the wear index of anodic...
Anodizing of aluminium and its alloys – Measurement of abrasion resistance of anodic oxidation coatings (ISO/FDIS 8251:2018)
This document specifies the following three tests: a) abrasive-wheel-wear test, determining the abrasion resistance of anodic oxidation coatings with abrasive wheel on flat specimens of aluminium and...
Anodizing of aluminium and its alloys - Measurement of abrasion resistance of anodic oxidation coatings (ISO/DIS 8251:2009)
This International Standard specifies test methods using following 3 kinds of abrasion apparatus: a) abrasive wheel wear test apparatus: determining the wear resistance and the wear index of anodic...
Anodizing of aluminium and its alloys - Measurement of abrasion resistance of anodic oxidation coatings (ISO/FDIS 8251:2010)
This International Standard specifies test methods using following 3 kinds of abrasion apparatus: a) abrasive wheel wear test apparatus: determining the wear resistance and the wear index of anodic...
Advertisement