ISO/IEC 18040

Information technology - Computer graphics, image processing and environmental data representation - Live actor and entity representation in mixed and augmented reality (MAR)

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 May 2019
Status: active
Page Count: 48
ICS Code (Computer graphics): 35.140
scope:

This document defines a reference model and base components for representing and controlling a single LAE or multiple LAEs in an MAR scene. It defines concepts, a reference model, system framework, functions and how to integrate a 2D/3D virtual world and LAEs, and their interfaces, in order to provide MAR applications with interfaces of LAEs. It also defines an exchange format necessary for transferring and storing LAE-related data between LAE-based MAR applications.

This document specifies the following functionalities:

a) definitions for an LAE in MAR;

b) representation of an LAE;

c) representation of properties of an LAE;

d) sensing of an LAE in a physical world;

e) integration of an LAE into a 2D/3D virtual scene;

f) interaction between an LAE and objects in a 2D/3D virtual scene;

g) transmission of information related to an LAE in an MAR scene.

This document defines a reference model for LAE representation-based MAR applications to represent and to exchange data related to LAEs in a 2D/3D virtual scene in an MAR scene. It does not define specific physical interfaces necessary for manipulating LAEs, that is, it does not define how specific applications need to implement a specific LAE in an MAR scene, but rather defines common functional interfaces for representing LAEs that can be used interchangeably between MAR applications.

Document History

ISO/IEC 18040
May 1, 2019
Information technology - Computer graphics, image processing and environmental data representation - Live actor and entity representation in mixed and augmented reality (MAR)
This document defines a reference model and base components for representing and controlling a single LAE or multiple LAEs in an MAR scene. It defines concepts, a reference model, system framework,...

References

Advertisement