NEN-ISO/IEC 3721

Information technology - Computer graphics, image processing and environmental data representation - Information model for mixed and augmented reality content - Core objects and attributes

active, Most Current
Organization: NEN
Publication Date: 1 October 2023
Status: active
Page Count: 40
ICS Code (Computer graphics): 35.140
scope:

This document specifies the information model for representing the mixed and augmented reality (MAR) scene/contents description, namely, information constructs for:

a) representing the virtual reality scene graph and structure such that a comprehensive range of mixed and augmented reality contents can also be represented;

b) representing physical objects in the mixed and augmented reality scene targeted for augmentation;

c) representing physical objects as augmentation to other (virtual or physical) objects in the mixed and augmented reality scene;

d) providing ways to spatially associate aforementioned physical objects with the corresponding target objects (virtual or physical) in the mixed and augmented reality scene;

e) providing other necessary functionalities and abstractions that will support the dynamic MAR scene description such as event/data mapping, and dynamic augmentation behaviours;

f) describing the association between these constructs and the MAR system which is responsible for taking and interpreting this information model and rendering/presenting it out through the MAR display device.

Document History

NEN-ISO/IEC 3721
October 1, 2023
Information technology - Computer graphics, image processing and environmental data representation - Information model for mixed and augmented reality content - Core objects and attributes
This document specifies the information model for representing the mixed and augmented reality (MAR) scene/contents description, namely, information constructs for: a) representing the virtual...

References

Advertisement