ISO 18320
Hydrometry — Measurement of liquid flow in open channels — Determination of the stage–discharge relationship
| Organization: | ISO |
| Publication Date: | 1 July 2020 |
| Status: | active |
| Page Count: | 54 |
| ICS Code (Flow in open channels): | 17.120.20 |
scope:
This document specifies methods of determining the stage-discharge relationship for gauging stations. It specifies an accuracy for defining the stage-discharge relationship based on a sufficient number of discharge measurements, complete with corresponding stage measurements.
This document considers stable and unstable channels and includes brief descriptions of the effects on the stage-discharge relationship of the transition from inbank to overbank flows, shifting controls, variable backwater and hysteresis. Methods of determining discharge for twin-gauge stations, ultrasonic velocity-measurement
NOTE These types of rating curves are described separately in other International Standards, Technical Specifications and Technical Reports, which are listed in the Bibliography.
Document History