ISO/IEC/IEEE 8802-1CB
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 1CB: Frame replicaton and elimination for reliability
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 February 2019 |
| Status: | active |
| Page Count: | 106 |
| ICS Code (Networking): | 35.110 |
scope:
This standard specifies procedures, managed objects, and protocols for bridges and end systems that provide identification and replication of packets for redundant transmission, identification of duplicate packets, and elimination of duplicate packets. It is not concerned with the creation of the multiple paths over which the duplicates are transmitted.
Document History
February 1, 2023
Information technology — Telecommunications and information exchange between systems — Local and metropolitan area networks — Specific requirements — Part 1CB: Frame replication and elimination for reliability AMENDMENT 1: Information model, YANG data model, and management information base module
This amendment specifies YANG data models and MIB modules that allow configuration and status reporting for bridges and end systems with the capabilities for Frame Replication and Elimination for...
February 1, 2023
Information technology — Telecommunications and information exchange between systems — Local and metropolitan area networks — Specific requirements — Part 1CB: Frame replication and elimination for reliability AMENDMENT 2: Extend stream identification functions
This amendment specifies procedures, managed objects, and protocols for bridges and end systems that provide identification and replication of packets for redundant transmission, identification of...
ISO/IEC/IEEE 8802-1CB
February 1, 2019
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 1CB: Frame replicaton and elimination for reliability
This standard specifies procedures, managed objects, and protocols for bridges and end systems that provide identification and replication of packets for redundant transmission, identification of...