CSA ISO/IEC 29167-17

Information technology - Automatic identification and data capture techniques - Part 17: Crypto suite cryptoGPS security services for air interface communications

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2016
Status: active
Page Count: 56
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 29167 defines the cryptoGPS cryptographic suite for the ISO/IEC 18000 air interfaces standards for radio frequency identification (RFID) devices. Its purpose is to provide a common crypto suite for security for RFID devices that might be referred by ISO committees for air interface standards and application standards.

This part of ISO/IEC 29167 defines a lightweight mechanism using asymmetric techniques and providing a unilateral authentication mechanism whose security is related to the difficulty of taking discrete logarithms on elliptic curves.

Document History

CSA ISO/IEC 29167-17
January 1, 2016
Information technology - Automatic identification and data capture techniques - Part 17: Crypto suite cryptoGPS security services for air interface communications
This part of ISO/IEC 29167 defines the cryptoGPS cryptographic suite for the ISO/IEC 18000 air interfaces standards for radio frequency identification (RFID) devices. Its purpose is to provide a...
January 1, 2016
Information technology — Automatic identification and data capture techniques — Part 17: Crypto suite cryptoGPS security services for air interface communications
This part of ISO/IEC 29167 defines the cryptoGPS cryptographic suite for the ISO/IEC 18000 air interfaces standards for radio frequency identification (RFID) devices. Its purpose is to provide a...

References

Advertisement