CSA ISO/IEC 29341-12-1

Information technology - UPnP Device Architecture - Part 12-1: Remote User Interface Device Control Protocol - Remote User Interface Client Device

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2016
Status: active
Page Count: 29
ICS Code (Interface and interconnection equipment): 35.200
scope:

This device template is compliant with the UPnP Device Architecture, Version 1.0.

This document defines the device

urn:schemas-upnp-org:device:RemoteUIClientDevice:1.

This device can be a UPnP root device, or embedded within a different device.

The RemoteUIClientDevice encapsulates all services for the Remote UI Client Device Control Protocol (DCP).

Document History

January 1, 2016
Information technology — UPnP Device Architecture — Part 12-1: Remote User Interface Device Control Protocol — Remote User Interface Client Device
This device template is compliant with the UPnP Device Architecture, Version 1.0. This document defines the device urn:schemas-upnp-org:device:RemoteUIClientDevice:1. This device can be a UPnP root...
CSA ISO/IEC 29341-12-1
January 1, 2016
Information technology - UPnP Device Architecture - Part 12-1: Remote User Interface Device Control Protocol - Remote User Interface Client Device
This device template is compliant with the UPnP Device Architecture, Version 1.0. This document defines the device urn:schemas-upnp-org:device:RemoteUIClientDevice:1. This device can be a UPnP...
Advertisement