CSA - ISO/IEC 29341-12-1:16
Information technology — UPnP Device Architecture — Part 12-1: Remote User Interface Device Control Protocol — Remote User Interface Client Device
active, Most Current
| Organization: | CSA |
| Publication Date: | 1 January 2016 |
| Status: | active |
| Page Count: | 29 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This device template is compliant with the UPnP Device Architecture, Version 1.0.
This document defines the device
urn:schemas-upnp-org
This device can be a UPnP root device, or embedded within a different device.
The RemoteUIClientDevice
Document History
ISO/IEC 29341-12-1:16
January 1, 2016
Information technology — UPnP Device Architecture — Part 12-1: Remote User Interface Device Control Protocol — Remote User Interface Client Device
This device template is compliant with the UPnP Device Architecture, Version 1.0.
This document defines the device urn:schemas-upnp-org:device:RemoteUIClientDevice:1.
This device can be a UPnP root...
January 1, 2016
Information technology - UPnP Device Architecture - Part 12-1: Remote User Interface Device Control Protocol - Remote User Interface Client Device
This device template is compliant with the UPnP Device Architecture, Version 1.0.
This document defines the device
urn:schemas-upnp-org:device:RemoteUIClientDevice:1.
This device can be a UPnP...