CSA ISO/IEC 29341-7-11

Information technology - UPnP Device Architecture - Part 7-11: Lighting Device Control Protocol - Switch Power Service

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2016
Status: active
Page Count: 27
ICS Code (Interface and interconnection equipment): 35.200
scope:

This service definition is compliant with the UPnP Device Architecture version 1.0 and Version 1.01 of the UPnP Standard Service Template.

This service-type enables the following functions:

  • basic power switching for embedding devices.

This service template does not address:

  • It is assumed that implementations of this service will not disable themselves as a side effect of driving their output load to a disabled state.

Document History

January 1, 2016
Information technology — UPnP Device Architecture — Part 7-11: Lighting Device Control Protocol — Switch Power Service
This service definition is compliant with the UPnP Device Architecture version 1.0 and Version 1.01 of the UPnP Standard Service Template. This service-type enables the following functions: • basic...
CSA ISO/IEC 29341-7-11
January 1, 2016
Information technology - UPnP Device Architecture - Part 7-11: Lighting Device Control Protocol - Switch Power Service
This service definition is compliant with the UPnP Device Architecture version 1.0 and Version 1.01 of the UPnP Standard Service Template. This service-type enables the following functions: basic...
Advertisement