CSA - ISO/IEC 29341-7-11:16
Information technology — UPnP Device Architecture — Part 7-11: Lighting Device Control Protocol — Switch Power Service
| Organization: | CSA |
| Publication Date: | 1 January 2016 |
| Status: | active |
| Page Count: | 27 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This service definition is compliant with the UPnP Device Architecture version 1.0 and Version 1.01 of the UPnP Standard Service Template.
This service-type enables the following functions:
• basic power switching for embedding devices.
This service template does not address:
• It is assumed that implementations of this service will not disable themselves as a side effect of driving their output load to a disabled state.
Document History