DSF/FPREN IEC 61400-1

Wind energy generation systems – Part 1: Design requirements

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 171
ICS Code (Wind turbine energy systems): 27.180
scope:

This part of IEC 61400 specifies essential design requirements to ensure the structural integrity of wind turbines. Its purpose is to provide an appropriate level of protection against damage from all hazards during the planned lifetime. This standard is concerned with all subsystems of wind turbines such as control and protection mechanisms, internal electrical systems, mechanical systems and support structures. This standard applies to wind turbines of all sizes. For small wind turbines IEC 61400-2 may be applied. IEC 61400-3-1 provides additional requirements to offshore wind turbine installations. This standard should be used together with the appropriate IEC and ISO standards mentioned in Clause 2.

Document History

October 29, 2019
Wind energy generation systems – Part 1: Design requirements
IEC 61400-1:2019 is available as IEC 61400-1:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
April 9, 2019
Wind energy generation systems – Part 1: Design requirements
IEC 61400-1:2019 is available as IEC 61400-1:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
DSF/FPREN IEC 61400-1
Wind energy generation systems – Part 1: Design requirements
This part of IEC 61400 specifies essential design requirements to ensure the structural integrity of wind turbines. Its purpose is to provide an appropriate level of protection against damage from...
Advertisement