DS/EN IEC 61400-1

Wind energy generation systems – Part 1: Design requirements

active, Most Current
Buy Now
Organization: DS
Publication Date: 9 April 2019
Status: active
Page Count: 180
ICS Code (Wind turbine energy systems): 27.180
scope:

IEC 61400-1:2019 is available as IEC 61400-1:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC 61400-1:2019 specifies essential design requirements to ensure the structural integrity of wind turbines. Its purpose is to provide an appropriate level of protection against damage from all hazards during the planned lifetime. This document is concerned with all subsystems of wind turbines such as control and protection functions, internal electrical systems, mechanical systems and support structures. This document applies to wind turbines of all sizes. For small wind turbines, IEC 61400-2 can be applied. IEC 61400-3-1 provides additional requirements to offshore wind turbine installations. This document is intended to be used together with the appropriate IEC and ISO standards mentioned in Clause 2. This edition includes the following significant technical changes with respect to the previous edition: a) general update and clarification of references and requirements; b) extension of wind turbine classes to allow for tropical cyclones and high turbulence; c) Weibull distribution of turbulence standard deviation for normal turbulence model (NTM); d) updated design load cases (DLCs), in particular DLC 2.1 and 2.2; e) revision of partial safety factor specifications

Document History

October 29, 2019
Wind energy generation systems – Part 1: Design requirements
IEC 61400-1:2019 is available as IEC 61400-1:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
DS/EN IEC 61400-1
April 9, 2019
Wind energy generation systems – Part 1: Design requirements
IEC 61400-1:2019 is available as IEC 61400-1:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
Wind energy generation systems – Part 1: Design requirements
This part of IEC 61400 specifies essential design requirements to ensure the structural integrity of wind turbines. Its purpose is to provide an appropriate level of protection against damage from...

References

Advertisement