DSF/PREN ISO 17700

Footwear – Test methods for upper components and insocks – Colour fastness to rubbing and bleeding (ISO/DIS 17700:2018)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 21
ICS Code (Footwear): 61.060
scope:

1.1 This standard specifies three test methods (method A, method B and method C) for assessing the degree of transfer of a material's surface colour during dry or wet rubbing. The methods are applicable to all footwear upper, lining and insock irrespective of the material, in order to assess the suitability for the end use. 1.2 This standard also specifies a method (method D) for determining the likelihood of colour bleeding from materials and components. The method is applicable to all footwear upper, lining and insock irrespective of the material as well as sewing threads and shoe laces due to the action of water and artificial perspiration solutions, in order to assess the suitability for the end use

Document History

September 17, 2019
Footwear – Test methods for upper components and insocks – Colour fastness to rubbing and bleeding (ISO 17700:2019)
This document specifies three test methods (method A, method B and method C) for assessing the degree of transfer of a material's surface colour during dry or wet rubbing and a method (method D) for...
October 11, 2005
Footwear – Test methods for uppers, linings and insocks – Colour fastness to rubbing
This standard specifies two test methods (method A and B) for assessing the degree of damage (marring) and transfer of a material's surface colour during mild dry or wet abrasion. The methods are...
DSF/PREN ISO 17700
Footwear – Test methods for upper components and insocks – Colour fastness to rubbing and bleeding (ISO/DIS 17700:2018)
1.1 This standard specifies three test methods (method A, method B and method C) for assessing the degree of transfer of a material’s surface colour during dry or wet rubbing. The methods are...
Footwear – Test methods for upper components and insocks – Colour fastness to rubbing and bleeding (ISO/FDIS 17700:2019)
1.1 This standard specifies three test methods (method A, method B and method C) for assessing the degree of transfer of a material’s surface colour during dry or wet rubbing. The methods are...
Advertisement