DS/EN ISO 17700

Footwear – Test methods for uppers, linings and insocks – Colour fastness to rubbing

inactive
Organization: DS
Publication Date: 11 October 2005
Status: inactive
Page Count: 22
ICS Code (Footwear): 61.060
scope:

This standard specifies two test methods (method A and B) for assessing the degree of damage (marring) and transfer of a material's surface colour during mild dry or wet abrasion. The methods are applicable to all footwear upper, lining and insock irrespective of the material, in order to assess the suitability for the end use. This standard also specifies a method (C) for determining the likelihood of colour bleeding from materials and components such as sewing threads and shoe laces due to the action of water and artificial perspiration solutions, in order to assess the suitability for the end use.

Document History

September 17, 2019
Footwear – Test methods for upper components and insocks – Colour fastness to rubbing and bleeding (ISO 17700:2019)
This document specifies three test methods (method A, method B and method C) for assessing the degree of transfer of a material's surface colour during dry or wet rubbing and a method (method D) for...
DS/EN ISO 17700
October 11, 2005
Footwear – Test methods for uppers, linings and insocks – Colour fastness to rubbing
This standard specifies two test methods (method A and B) for assessing the degree of damage (marring) and transfer of a material's surface colour during mild dry or wet abrasion. The methods are...
Footwear – Test methods for upper components and insocks – Colour fastness to rubbing and bleeding (ISO/DIS 17700:2018)
1.1 This standard specifies three test methods (method A, method B and method C) for assessing the degree of transfer of a material’s surface colour during dry or wet rubbing. The methods are...
Footwear – Test methods for upper components and insocks – Colour fastness to rubbing and bleeding (ISO/FDIS 17700:2019)
1.1 This standard specifies three test methods (method A, method B and method C) for assessing the degree of transfer of a material’s surface colour during dry or wet rubbing. The methods are...
Advertisement