DSF/FPREN 3275

Aerospace series – Pipe coupling 8°30' up to 28 000 kPa Dynamic beam seal – Metric series – Technical specification

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 31
ICS Code (Aerospace fluid systems and components): 49.080
scope:

This European Standard specifies the required characteristics, inspection and test methods, quality assurance and procurement requirements for metric series 8°30' dynamic beam seal pipe couplings, for temperature ranges type II and III according to ISO 6771 and nominal pressure up to 28 000 kPa.

Document History

May 6, 2019
Aerospace series – Pipe coupling 8°30' up to 28 000 kPa Dynamic beam seal – Metric series – Technical specification
This European Standard specifies the required characteristics, inspection and test methods, quality assurance and procurement requirements for metric series 8°30' dynamic beam seal pipe couplings,...
May 21, 2002
Aerospace series – Pipe coupling 8°30' up to 28 000 kPa – Dynamic beam seal – Metric series – Technical specification
This standard specifies the required characteristics, inspection and test methods, quality assurance and procurement requirements for metric series 8°30' dynamic beam seal pipe couplings, for...
DSF/FPREN 3275
Aerospace series – Pipe coupling 8°30' up to 28 000 kPa Dynamic beam seal – Metric series – Technical specification
This European Standard specifies the required characteristics, inspection and test methods, quality assurance and procurement requirements for metric series 8°30' dynamic beam seal pipe couplings,...
Advertisement