DS/EN 3275
Aerospace series – Pipe coupling 8°30' up to 28 000 kPa Dynamic beam seal – Metric series – Technical specification
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 6 May 2019 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
scope:
This European Standard specifies the required characteristics, inspection and test methods, quality assurance and procurement requirements for metric series 8°30' dynamic beam seal pipe couplings, for temperature ranges type II and III according to ISO 6771 and nominal pressure up to 28 000 kPa.
Document History
DS/EN 3275
May 6, 2019
Aerospace series – Pipe coupling 8°30' up to 28 000 kPa Dynamic beam seal – Metric series – Technical specification
This European Standard specifies the required characteristics, inspection and test methods, quality assurance and procurement requirements for metric series 8°30' dynamic beam seal pipe couplings,...
May 21, 2002
Aerospace series – Pipe coupling 8°30' up to 28 000 kPa – Dynamic beam seal – Metric series – Technical specification
This standard specifies the required characteristics, inspection and test methods, quality assurance and procurement requirements for metric series 8°30' dynamic beam seal pipe couplings, for...
Aerospace series – Pipe coupling 8°30' up to 28 000 kPa Dynamic beam seal – Metric series – Technical specification
This European Standard specifies the required characteristics, inspection and test methods, quality assurance and procurement requirements for metric series 8°30' dynamic beam seal pipe couplings,...