GMW18052

Polyoxymethylene Copolymer – Acid Resistant, Injection Moldable

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 August 2018
Status: active
Page Count: 6
scope:

Material Description.

This specification covers the properties of a highly stabilized, acid resistant, injection moldable, polyoxymethylene (acetal) copolymer. Acceptable fuels are gasoline and alcohol contented gasoline, and biodiesel as defined in Table 1.

Symbols. The material abbreviation according to ISO 11469 is Polyoxymethylene (acetal) (POM). 

Applicability. Typical applications include the following: fuel system components where increased resistance to acid exposure is necessary. Use in gasoline and diesel fuel is acceptable per the temperatures referenced in Table 1.

Remarks. Not applicable.

Document History

November 1, 2022
Polyoxymethylene Copolymer – Acid Resistant, Injection Moldable
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
GMW18052
August 1, 2018
Polyoxymethylene Copolymer – Acid Resistant, Injection Moldable
Material Description. This specification covers the properties of a highly stabilized, acid resistant, injection moldable, polyoxymethylene (acetal) copolymer. Acceptable fuels are gasoline and...

References

Advertisement