NAVY - UFGS-01 32 16.00 20

SMALL PROJECT CONSTRUCTION PROGRESS SCHEDULES

active, Most Current
Buy Now
Organization: NAVY
Publication Date: 1 August 2018
Status: active
Page Count: 15
scope:

NOTE: This guide specification applies to Design-Build and Design-Bid-Build projects and covers the requirements for the preparation and use of construction schedules for small projects. The small projects covered by this specification may be simple or complex, but would not benefit from the use of a cost-loaded Network Analysis Schedule (NAS) as required by Section 01 32 17.00 20 COST LOADED NETWORK ANALYSIS SCHEDULES (NAS). This specification includes two schedule options to choose from based on the complexity of the project. Edit this specification by choosing the desired scheduling option described below.

Confirm with the Administering FEAD/ROICC that the project schedule should be prepared under the requirements of this section. Further, this section should be reviewed and approved by the Administering FEAD/ROICC prior to completion of the Request for Proposal.

Option 1: "Non-Cost Loaded Network Analysis Schedule (NAS)" - This is the NAVFAC preferred schedule for use on most small projects and requires either Primavera P6 or Microsoft Project 2010 scheduling software to be used. Option is provided for cost-loading Microsoft Project 2010 schedules at NAVFAC OCONUS locations where Primavera P6 support is not currently available.

Option 2: "Bar Chart Schedule" - In lieu of Option 1 for non-complex projects or projects with minimal disciplines, a simple bar chart (Non-NAS) may be specified. Project examples include: paving, painting, roof replacement, and lighting.

Coordination is required with Section 01 20 00.00 20 PRICE AND PAYMENT PROCEDURES, with selection of "Schedule of Prices" for bar charts and non-cost-loaded NAS, or "Earned Value Report" for cost-loaded Microsoft Project 2010 schedules.

Document History

August 1, 2018
SMALL PROJECT CONSTRUCTION PROGRESS SCHEDULES
A description is not available for this item.
UFGS-01 32 16.00 20
August 1, 2018
SMALL PROJECT CONSTRUCTION PROGRESS SCHEDULES
NOTE: This guide specification applies to Design-Build and Design-Bid-Build projects and covers the requirements for the preparation and use of construction schedules for small projects. The small...
February 1, 2015
SMALL PROJECT CONSTRUCTION PROGRESS SCHEDULES
NOTE: This guide specification applies to Design-Bid-Build projects and covers the requirements for the preparation and use of construction schedules for small projects. The small projects covered...
Advertisement