DSF/PREN IEC 61535
Installation couplers intended for permanent connection in fixed installations
| Organization: | DS |
| Status: | active |
| Page Count: | 56 |
| ICS Code (Other components for electrical equipment): | 29.100.99 |
scope:
This International Standard applies to two up to five wire installation couplers including earth, if provided, with a rated voltage up to and including 500 V AC or DC and a rated connecting capacity up to and including 10 mm² for permanent connection in electrical installations. Installation couplers with additional contacts for voltages other than mains voltages are outside the scope of this standard. NOTE 1 - AC and DC installation couplers according to this standard may be used, for example, in prefabricated buildings, commercial show rooms, installation cavities, such as suspended floors and ceilings, in partition walls and in any similar applications, or cable tray systems, cable ladder systems, cable ducting systems and cable trunking systems or in furniture complying with IEC 60364-7-713. NOTE 2 - This standard may be used as a guide for installation couplers with additional contacts for voltages other than mains voltages. NOTE 3 - In the UK, where installation couplers have more than 5 wires, they shall meet the requirements of IEC 61535 as though they were included in the scope and shall be tested in such a way that all of the mains voltage pins are subjected to the same level of testing. NOTE 4 - In the USA, these installation couplers are not permitted to be used where they will not be visible after installation. An installation coupler consists of an installation female connector and an installation male connector for permanent connection not intended to be engaged or disengaged under load nor to be engaged or disengaged other than during first installation or during reconfiguration or maintenance of the wiring system in which installation couplers have been installed. This means that installation couplers are only intended for infrequent use. Installation couplers are not suitable for use in place of socket-outlet systems. Installation couplers are not suitable for use in place of devices for connecting luminaires (DCLs) according to IEC 61995 or luminaire supporting couplers (LSCs).
Document History