DSF/FPREN IEC 61535

Installation couplers intended for permanent connection in fixed installations

pending
Organization: DS
Status: pending
Page Count: 59
ICS Code (Other electrical accessories): 29.120.99
scope:

This document applies to two-wire, up to five-wire installation couplers, with or without earthing contact, if provided, with a rated voltage up to and including 500 V AC or DC and a rated connecting capacity up to and including 10 mm2 and a rated current not exceeding 32 A for permanent connection in electrical installations. Installation couplers with additional contacts for voltages other than mains voltages are outside the scope of this document. An installation coupler consists of an installation female connector and an installation male connector for permanent connection not intended to be engaged or disengaged under load nor to be engaged or disengaged other than during first installation or during reconfiguration or maintenance of the wiring system in which installation couplers have been installed. This means that installation couplers are only intended for infrequent use. Installation couplers are not suitable for use in place of socket-outlet systems. Installation couplers are not suitable for use in place of devices for connecting luminaires (DCLs) according to IEC 61995 (all parts) or in place of luminaire supporting couplers (LSCs). Installation couplers complying with this document are suitable for use at ambient temperatures not normally exceeding +40 °C, but their average over a period of 24 h does not exceed +35 °C, with a lower limit of the ambient air temperature of −5 °C, either for indoor or outdoor use. NOTE 1 - Additional tests for use in cold climates are under consideration. NOTE 2 - For other temperatures, necessary information can be given in the manufacturer's installation instructions. In locations where special conditions prevail, as in ships, vehicles and the like and in hazardous locations, for example where explosions are liable to occur, special constructions can be required.

Document History

January 3, 2020
Installation couplers intended for permanent connection in fixed installations
This International Standard applies to two up to five wire installation couplers including earth, if provided, with a rated voltage up to and including 500 V AC or DC and a rated connecting capacity...
Installation couplers intended for permanent connection in fixed installations
This International Standard applies to two up to five wire installation couplers including earth, if provided, with a rated voltage up to and including 500 V AC or DC and a rated connecting capacity...
DSF/FPREN IEC 61535
Installation couplers intended for permanent connection in fixed installations
This document applies to two-wire, up to five-wire installation couplers, with or without earthing contact, if provided, with a rated voltage up to and including 500 V AC or DC and a rated connecting...
Installation couplers intended for permanent connection in fixed installations
This document applies to two-wire, up to five-wire installation couplers, with or without earthing contact, if provided, with a rated voltage up to and including 500 V AC or DC and a rated connecting...
Advertisement