DS/EN IEC 61800-3

Adjustable speed electrical power drive systems – Part 3: EMC requirements and specific test methods

active, Most Current
Buy Now
Organization: DS
Publication Date: 12 September 2018
Status: active
Page Count: 132
ICS Code (Motors): 29.160.30
ICS Code (Electromagnetic compatibility in general): 33.100.01
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
scope:

specifies electromagnetic compatibility (EMC) requirements for power drive systems (PDSs). A PDS is defined in 3.1. These are adjustable speed a.c. or d.c. motor drives. Requirements are stated for PDSs with converter input and/or output voltages (line-to-line voltage), up to 35 kV a.c. r.m.s.

Document History

October 23, 2023
Adjustable speed electrical power drive systems – Part 3: EMC requirements and specific test methods for PDS and machine tools
IEC 61800-3:2022 specifies electromagnetic compatibility (EMC) requirements for adjustable speed power drive systems (PDSs) and machine tools (MTs). A PDS is an AC or DC motor drive including an...
DS/EN IEC 61800-3
September 12, 2018
Adjustable speed electrical power drive systems – Part 3: EMC requirements and specific test methods
specifies electromagnetic compatibility (EMC) requirements for power drive systems (PDSs). A PDS is defined in 3.1. These are adjustable speed a.c. or d.c. motor drives. Requirements are stated for...
Adjustable speed electrical power drive systems – Part 3: EMC requirements and specific test methods for PDS and machine tools
This part of IEC 61800 specifies electromagnetic compatibility (EMC) requirements for adjustable speed power drive systems (PDSs). A PDS is an AC or DC motor drive including an electronic converter....
Adjustable speed electrical power drive systems – Part 3: EMC requirements and specific test methods for PDS and machine tools
This part of IEC 61800 specifies electromagnetic compatibility (EMC) requirements for adjustable speed power drive systems (PDSs). A PDS is an AC or DC motor drive including an electronic converter....

References

Advertisement