DS/EN IEC 61800-3
Adjustable speed electrical power drive systems – Part 3: EMC requirements and specific test methods for PDS and machine tools
| Organization: | DS |
| Publication Date: | 23 October 2023 |
| Status: | active |
| Page Count: | 138 |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
| ICS Code (Rectifiers. Converters. Stabilized power supply): | 29.200 |
scope:
IEC 61800-3:2022 specifies electromagnetic compatibility (EMC) requirements for adjustable speed power drive systems (PDSs) and machine tools (MTs). A PDS is an AC or DC motor drive including an electronic converter. Requirements are stated for AC and DC PDSs and MTs with input and/or output voltages (line-to-line voltage), up to 35 kV AC RMS. This document applies to equipment of all power ratings. As a product EMC standard, this document can be used for the assessment of PDS and MT. It can also be used for the assessment of complete drive modules (CDM) or basic drive modules (BDM). Traction applications and electric vehicles are excluded. Equipment which is defined as group 2 in CISPR 11:2015 is excluded. This document does not give requirements for the electrical machine which converts power between the electrical and mechanical forms within the PDS. Requirements for rotating electrical machines are covered by the IEC 60034 series. In this document, the term "motor" is used to describe the electrical machine, whether rotary or linear, and regardless of the direction of power flow. This document is applicable to BDMs, CDMs, PDSs and MTs with or without radio function. However, this document does not specify any radio transmission and reception requirements. This document defines the minimum requirements for emission and immunity in the frequency range from 0 Hz to 400 GHz. Tests are not required in frequency ranges where no requirements are specified. This fourth edition cancels and replaces the third edition published in 2017. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: a. extension of the scope to machine tools with one or more embedded PDS; b. extension of the frequency range for radiated immunity tests to 6 GHz; c. general updates in the normative part and the informative annexes.
Document History