IEC 62106-3
Radio data system (RDS) – VHF/FM sound broadcasting in the frequency range from 64,0 MHz to 108,0 MHz – Part 3: Usage and registration of Open Data Applications (ODAs) IEC
| Organization: | IEC |
| Publication Date: | 1 September 2018 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Video systems): | 33.160.40 |
scope:
This part of IEC 62106 defines the Open Data Application (ODA) feature of the Radio Data System (RDS).
The ODA feature in essence allows raw data to be transmitted via a transparent data channel from a service provider to a suitably equipped receiver without there being any prior knowledge of the data content by the IEC 62106 standard. This document defines the method of packaging the data within the RDS group structure and the identification of the data (using the Application Identification, AID) such that it can be addressed by an appropriate decoder on the receiver.
Document History