IEC 62106-2
Radio data system (RDS) – VHF/FM sound broadcasting in the frequency range from 64,0 MHz to 108,0 MHz – Part 2: Message format: coding and definitions of RDS features
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 February 2021 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (Video systems): | 33.160.40 |
scope:
This part of IEC 62106 defines the coding and definition of features for the Radio Data System (RDS).
Document History
IEC 62106-2
February 1, 2021
Radio data system (RDS) – VHF/FM sound broadcasting in the frequency range from 64,0 MHz to 108,0 MHz – Part 2: Message format: coding and definitions of RDS features
This part of IEC 62106 defines the coding and definition of features for the Radio Data System (RDS).
October 1, 2018
Radio data system (RDS) – VHF/FM sound broadcasting in the frequency range from 64,0 MHz to 108,0 MHz – Part 2: Message format: Coding and definitions of RDS features
This part of IEC 62106 defines the coding and definition of features for the Radio Data System (RDS).