IEC 62106-2 REDLINE
Radio data system (RDS) – VHF/FM sound broadcasting in the frequency range from 64,0 MHz to 108,0 MHz – Part 2: Message format: coding and definitions of RDS features
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 February 2021 |
| Status: | active |
| Page Count: | 116 |
| ICS Code (Video systems): | 33.160.40 |
scope:
This part of IEC 62106 defines the coding and definition of features for the Radio Data System (RDS).
Document History
IEC 62106-2 REDLINE
February 1, 2021
Radio data system (RDS) – VHF/FM sound broadcasting in the frequency range from 64,0 MHz to 108,0 MHz – Part 2: Message format: coding and definitions of RDS features
This part of IEC 62106 defines the coding and definition of features for the Radio Data System (RDS).