IEC 62106-2

Radio data system (RDS) – VHF/FM sound broadcasting in the frequency range from 64,0 MHz to 108,0 MHz – Part 2: Message format: Coding and definitions of RDS features

inactive
Buy Now
Organization: IEC
Publication Date: 1 October 2018
Status: inactive
Page Count: 50
ICS Code (Video systems): 33.160.40
scope:

This part of IEC 62106 defines the coding and definition of features for the Radio Data System (RDS).

Document History

February 1, 2021
Radio data system (RDS) – VHF/FM sound broadcasting in the frequency range from 64,0 MHz to 108,0 MHz – Part 2: Message format: coding and definitions of RDS features
This part of IEC 62106 defines the coding and definition of features for the Radio Data System (RDS).
IEC 62106-2
October 1, 2018
Radio data system (RDS) – VHF/FM sound broadcasting in the frequency range from 64,0 MHz to 108,0 MHz – Part 2: Message format: Coding and definitions of RDS features
This part of IEC 62106 defines the coding and definition of features for the Radio Data System (RDS).

References

Advertisement