DIN EN IEC 62439-3
Industrial communication networks - High availability automation networks - Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR) (IEC 62439-3:2016); English version EN IEC 62439-3:2018
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 October 2018 |
| Status: | active |
| Page Count: | 180 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
The IEC 62439 series is applicable to high-availability automation networks based on the Ethernet technology.
This part of IEC 62439 specifies two redundancy protocols designed to provide seamless recovery in case of single failure of an inter-bridge link or bridge in the network, which are based on the same scheme: parallel transmission of duplicated information.
Document History
December 1, 2023
Industrial communication networks - High availability automation networks - Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR) (IEC 62439-3:2021 + COR1:2023); English version EN IEC 62439-3:2022 + AC:2023
A description is not available for this item.
April 1, 2021
Industrial communication networks - High availability automation networks - Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR) (IEC 65C/998/CDV:2020); English version prEN IEC 62439-3:2020
A description is not available for this item.
DIN EN IEC 62439-3
October 1, 2018
Industrial communication networks - High availability automation networks - Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR) (IEC 62439-3:2016); English version EN IEC 62439-3:2018
The IEC 62439 series is applicable to high-availability automation networks based on the Ethernet technology.
This part of IEC 62439 specifies two redundancy protocols designed to provide seamless...