DIN EN IEC 62439-3

Industrial communication networks - High availability automation networks - Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR) (IEC 65C/998/CDV:2020); English version prEN IEC 62439-3:2020

inactive
Organization: DIN
Publication Date: 1 April 2021
Status: inactive
Page Count: 210
ICS Code (Networking): 35.110
ICS Code (IT applications in industry): 35.240.50
ICS Code (Industrial process measurement and control): 25.040.40

Document History

December 1, 2023
Industrial communication networks - High availability automation networks - Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR) (IEC 62439-3:2021 + COR1:2023); English version EN IEC 62439-3:2022 + AC:2023
A description is not available for this item.
DIN EN IEC 62439-3
April 1, 2021
Industrial communication networks - High availability automation networks - Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR) (IEC 65C/998/CDV:2020); English version prEN IEC 62439-3:2020
A description is not available for this item.
October 1, 2018
Industrial communication networks - High availability automation networks - Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR) (IEC 62439-3:2016); English version EN IEC 62439-3:2018
The IEC 62439 series is applicable to high-availability automation networks based on the Ethernet technology. This part of IEC 62439 specifies two redundancy protocols designed to provide seamless...
Advertisement