IEEE 1914.3

Radio over Ethernet Encapsulations and Mappings

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 27 September 2018
Status: active
Page Count: 77
scope:

This standard defines the encapsulation and mapping of radio protocols for transport over Ethernet frames, using radio over Ethernet (RoE). Structure-agnostic definitions are provided for any digitized radio data. Structure-aware definitions are provided for the Common Public Radio Interface (CPRI™). Native mode definitions are provided for digitized radio in-phase and quadrature (I/Q) payload and control data channels

Purpose

This standard enables the transfer of I/Q user-plane data, vendor-specific data, and control and management (C&M) information channels across an Ethernet-based packet-switched network. The standard fosters interoperability among implementations by defining the framing, the encapsulation of the information, and a common Ethernet Type for RoE purposes.

 

Document History

August 1, 2023
Draft Standard for Radio over Ethernet Encapsulations and Mappings
This standard defines the encapsulation and mapping of radio protocols transported over Ethernet frames and Internet Protocol (IP) packets and the operation of mappers and de-mappers....
IEEE 1914.3
September 27, 2018
Radio over Ethernet Encapsulations and Mappings
This standard defines the encapsulation and mapping of radio protocols for transport over Ethernet frames, using radio over Ethernet (RoE). Structure-agnostic definitions are provided for any...

References

Advertisement