IEEE - P1914.3/D2.1
Draft Standard for Radio over Ethernet Encapsulations and Mappings
| Organization: | IEEE |
| Publication Date: | 1 August 2023 |
| Status: | pending |
| Page Count: | 245 |
scope:
This standard defines the encapsulation and mapping of radio protocols transported over Ethernet frames and Internet Protocol (IP) packets and the operation of mappers and de-mappers. Structure-agnostic definitions are provided for any digitized radio data. Structure-aware definitions are provided for the Common Public Radio Interface (CPRI™). Native mode definitions are provided for normal and compressed digitized radio in-phase and quadrature (I/Q) payload. Specifications are provided for parameters, control messages, and mechanisms that are used to operate, administrate, and maintain mappers and de-mappers. A management model and a YANG data model are defined.
Purpose
This standard enables the transfer of radio data (e.g., user-plane data, vendor-specific data, and control and management information) across an Ethernet and/or IP-based packet network. The standard fosters interoperability among implementations by defining common information formats, information encapsulation, operation, administration, and maintenance processes and mechanisms, and management and YANG data models.
Document History