CEN - EN 1279-4

Glass in Building - Insulating Glass Units - Part 4: Methods of test for the physical attributes of edge seal components and inserts

active, Most Current
Organization: CEN
Publication Date: 1 July 2018
Status: active
Page Count: 64
ICS Code (Glass in building): 81.040.20
scope:

This document specifies the requirements and describes the test methods for edge seal components and inserts. This includes the identification, the determination of physical attributes and the evaluation of characteristics for use in substitution rules in accordance with EN 1279-1:2018.

For the purpose to demonstrate that edge seal components will allow the insulating glass unit to conform to the requirements given in EN 1279-1:2018, Clause 6, EN 1279-2:2018 and EN 1279-3:2018 also apply.

Document History

EN 1279-4
July 1, 2018
Glass in Building - Insulating Glass Units - Part 4: Methods of test for the physical attributes of edge seal components and inserts
This document specifies the requirements and describes the test methods for edge seal components and inserts. This includes the identification, the determination of physical attributes and the...
July 12, 2002
Glass in building Insulating glass units Part 4: Methods of test for the physical attributes of edge seals
A description is not available for this item.

References

Advertisement